Bivar, Inc. LED Mounting Hardware H-277C-2

Description
LED Mounting Hardware LED Holder 5mm 2 Level Black
Datasheet
Description
LED Mounting Hardware LED Holder 5mm 2 Level Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
H-277C-2
LED Mounting Hardware H-277C-2
LED Mounting Hardware LED Holder 5mm 2 Level Black

LED Mounting Hardware LED Holder 5mm 2 Level Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number H-277C-2
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 1707627 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3 x 8.5 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details