Bivar, Inc. LEDs - Spacers, Standoffs H-201C

Description
LED HOLDER RA 3MM 2LD NYL BK
Request a Quote Datasheet
Description
LED HOLDER RA 3MM 2LD NYL BK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1790-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1790-ND
LEDs - Spacers, Standoffs 492-1790-ND
LED HOLDER RA 3MM 2LD NYL BK

LED HOLDER RA 3MM 2LD NYL BK

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
H-201C
LED Mounting Hardware H-201C
LED Mounting Hardware LED Holder 3mm 2 Level Black

LED Mounting Hardware LED Holder 3mm 2 Level Black

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1790-ND H-201C
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796481 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 13.6mm
Lead Length 10.5 mm (0.4134 inch)
View Details
LEDs - Spacers, Standoffs - 486-7067-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Holders - 2213254-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers