Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POSTS, SPACERS, AND STANDOFFS
BIVAR, INC.
H-201C -- HOLDERS, SPACERS, STANDOFFS
Bivar, Inc.
Holders, Spacers, Standoffs
H-201C
Description
"T1 LED Standoff Black Nylon 0.380"" (9.65mm)"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"T1 LED Standoff Black Nylon 0.380"" (9.65mm)"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
492-1790-ND
Holders, Spacers, Standoffs
492-1790-ND
"T1 LED Standoff Black Nylon 0.380"" (9.65mm)"
"T1 LED Standoff Black Nylon 0.380"" (9.65mm)"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Posts, Spacers, and Standoffs
Product Number
492-1790-ND
Product Name
Holders, Spacers, Standoffs
Material
Nylon or Polyamide
Unlock Full Specs
to access all available technical data
Similar Products
BRIM Electronics, Inc.
Spacer / Bushing, Nylon
Specs
Type & Shape
Spacer; Round
Outside Diameter
0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length
0.2500 inch (6.35 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
25mm Long, 4mm Dia. Steel Spring Post
S7270YM4025
Specs
Type & Shape
Round
Material
Metal; Steel
Body Length
0.9843 inch (25 mm)
View Details
Keystone Electronics Corp.
Board Spacers, Standoffs
1651-3
Specs
Type & Shape
Standoff; Round
Material
Brass
ANSI (English) Size
4-40 / 4
View Details
2
suppliers
Golden Collar Technology Co., Ltd .
ptfe spacer ring
Specs
Type & Shape
Spacer
Material
Plastic; Teflon or Fluoropolymer
View Details