Bivar, Inc. LED Mounting Hardware H-178C-3

Description
LED Mounting Hardware LED Holder 5mm LED 0.15" 3 Lead Blk
Datasheet
Description
LED Mounting Hardware LED Holder 5mm LED 0.15" 3 Lead Blk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
H-178C-3
LED Mounting Hardware H-178C-3
LED Mounting Hardware LED Holder 5mm LED 0.15" 3 Lead Blk

LED Mounting Hardware LED Holder 5mm LED 0.15" 3 Lead Blk

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number H-178C-3
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-8692-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color White
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 8796273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 50.12 x 10 x 24.6mm
Lead Length 24.6 mm (0.9685 inch)
View Details