Bivar, Inc. LEDs - Spacers, Standoffs H-131C-1-120

Description
LED HOLDER RA 3MM 2LD NYL BK
Request a Quote Datasheet
Description
LED HOLDER RA 3MM 2LD NYL BK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-2503-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-2503-ND
LEDs - Spacers, Standoffs 492-2503-ND
LED HOLDER RA 3MM 2LD NYL BK

LED HOLDER RA 3MM 2LD NYL BK

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
H-131C-1-120
LED Mounting Hardware H-131C-1-120
LED Mounting Hardware LED Holder 3mm Single Level Black

LED Mounting Hardware LED Holder 3mm Single Level Black

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2503-ND H-131C-1-120
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2154857-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
Self Aligning Spacer for T-1 LED's - 7377 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707562 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 7.9mm
Lead Length 7.9 mm (0.3110 inch)
View Details