Bivar, Inc. Flexible Light Pipe Assembly, 1mm. Fiber FLPR6.0-SG

Description
Flexible Light Pipe Assembly, 1mm. Fiber
Request a Quote Datasheet
Description
Flexible Light Pipe Assembly, 1mm. Fiber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, 1mm. Fiber
FLPR6.0-SG
Flexible Light Pipe Assembly, 1mm. Fiber FLPR6.0-SG
Flexible Light Pipe Assembly, 1mm. Fiber

Flexible Light Pipe Assembly, 1mm. Fiber

Buy Now
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar - 34R3556 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar
34R3556
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar 34R3556
LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB; LED Color:Green; LED Mounting:Through Hole; Forward Current If:20mA; Length:152.5mm; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:120mcd; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB; LED Color:Green; LED Mounting:Through Hole; Forward Current If:20mA; Length:152.5mm; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:120mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number FLPR6.0-SG 34R3556
Product Name Flexible Light Pipe Assembly, 1mm. Fiber Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar
Light Guide Type Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.125 in., 24 in. - 77577 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 1761018-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details