Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT GUIDES
BIVAR, INC.
FLPIRV6.0IR940 -- FLEXIBLE LIGHT PIPE ASSEMBLY, 1MM. FIBER
Bivar, Inc.
Flexible Light Pipe Assembly, 1mm. Fiber
FLPIRV6.0IR940
Description
Flexible Light Pipe Assembly, 1mm. Fiber
Request a Quote
Email Supplier
Description
Flexible Light Pipe Assembly, 1mm. Fiber
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, 1mm. Fiber
FLPIRV6.0IR940
Flexible Light Pipe Assembly, 1mm. Fiber
FLPIRV6.0IR940
Flexible Light Pipe Assembly, 1mm. Fiber
Flexible Light Pipe Assembly, 1mm. Fiber
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Light Guides
Product Number
FLPIRV6.0IR940
Product Name
Flexible Light Pipe Assembly, 1mm. Fiber
Light Guide Type
Fiber Optic
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Dymax
Light Guides
Specs
Angle
Flexible
View Details
TE Connectivity
Light Pipes
2007174-1
Specs
Operating Temp
-55 to 105 C (-67 to 221 F)
View Details
Excelitas Technologies Corp.
UV Curing Light Guides and Adapters
OmniCure S Series
Specs
Light Guide Type
Liquid (optional feature); Fiber Optic (optional feature)
Angle
Flexible
View Details
Newport MKS
Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 2m Length, SMA
78303
Specs
Light Guide Type
Fiber Optic
Length
2000 mm (78.74 inch)
Diameter
1 mm (0.0394 inch)
View Details