Bivar, Inc. Light Pipe, Flexible, 2mm. Fiber Optic C FLPD-10.0

Description
Light Pipe, Flexible, 2mm. Fiber Optic C
Request a Quote Datasheet
Description
Light Pipe, Flexible, 2mm. Fiber Optic C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Flexible, 2mm. Fiber Optic C
FLPD-10.0
Light Pipe, Flexible, 2mm. Fiber Optic C FLPD-10.0
Light Pipe, Flexible, 2mm. Fiber Optic C

Light Pipe, Flexible, 2mm. Fiber Optic C

Buy Now
Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar - 06W0001 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar
06W0001
Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar 06W0001
LIGHT PIPE, SINGLE, 254MM, CIRCULAR, PANEL; Length:254mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, 254MM, CIRCULAR, PANEL; Length:254mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number FLPD-10.0 06W0001
Product Name Light Pipe, Flexible, 2mm. Fiber Optic C Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar
Light Guide Type Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 220-600 nm, 0.12 in. Core, 0.43 NA - 76841 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2170168-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details