Bivar, Inc. Flexible Light Pipe Assembly, 2mm. Fiber FLP25R6.0-SUG

Description
Flexible Light Pipe Assembly, 2mm. Fiber
Request a Quote Datasheet
Description
Flexible Light Pipe Assembly, 2mm. Fiber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, 2mm. Fiber
FLP25R6.0-SUG
Flexible Light Pipe Assembly, 2mm. Fiber FLP25R6.0-SUG
Flexible Light Pipe Assembly, 2mm. Fiber

Flexible Light Pipe Assembly, 2mm. Fiber

Buy Now
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar - 73R3912 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar
73R3912
Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar 73R3912
LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB; LED Color:Green; LED Mounting:Through Hole; Forward Current If:30mA; Length:152.5mm; Forward Voltage:2.1V; Wavelength Typ:-; Luminous Intensity:300mcd; Product Range:-; No. of Light Pipes:1 RoHS Compliant: Yes

LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB; LED Color:Green; LED Mounting:Through Hole; Forward Current If:30mA; Length:152.5mm; Forward Voltage:2.1V; Wavelength Typ:-; Luminous Intensity:300mcd; Product Range:-; No. of Light Pipes:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number FLP25R6.0-SUG 73R3912
Product Name Flexible Light Pipe Assembly, 2mm. Fiber Light Pipe, Flexible, Round, Single, Pcb; Led Color Bivar
Light Guide Type Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 39.4 in. Legs - 76848 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2007174-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details