Bivar, Inc. LED Circuit Board Indicators ERM18755BC3RY28

Description
LED Circuit Board Indicators Vertical LED Assembly, 0.875 in. Length, 5mm LED, 3 Lead Bi Color, HE Red/Yellow, White Diffused Lens, Black PVC Alloy.
Datasheet
Description
LED Circuit Board Indicators Vertical LED Assembly, 0.875 in. Length, 5mm LED, 3 Lead Bi Color, HE Red/Yellow, White Diffused Lens, Black PVC Alloy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
ERM18755BC3RY28
LED Circuit Board Indicators ERM18755BC3RY28
LED Circuit Board Indicators Vertical LED Assembly, 0.875 in. Length, 5mm LED, 3 Lead Bi Color, HE Red/Yellow, White Diffused Lens, Black PVC Alloy.

LED Circuit Board Indicators Vertical LED Assembly, 0.875 in. Length, 5mm LED, 3 Lead Bi Color, HE Red/Yellow, White Diffused Lens, Black PVC Alloy.

Buy Now Datasheet
Led Indicator, 5Mm, Red/yellow, Though Hole; Led Color Bivar - 17X9107 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, Red/yellow, Though Hole; Led Color Bivar
17X9107
Led Indicator, 5Mm, Red/yellow, Though Hole; Led Color Bivar 17X9107
LED INDICATOR, 5MM, RED/YELLOW, THOUGH HOLE; LED Color:Red, Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 35mcd, Y 30mcd; Width:- RoHS Compliant: Yes

LED INDICATOR, 5MM, RED/YELLOW, THOUGH HOLE; LED Color:Red, Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 35mcd, Y 30mcd; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number ERM18755BC3RY28 17X9107
Product Name LED Circuit Board Indicators Led Indicator, 5Mm, Red/yellow, Though Hole; Led Color Bivar
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713822 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Flush Push Button - 2ALF1LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details