LED Circuit Board Indicators Vertical LED Assembly, 0.810 in. Length, 3mm LED, 3 Lead Bi Color, HE Red/Yellow, White Diffused Lens, Black PVC Alloy.
LED INDICATOR, 3MM, RED/YELLOW, THOUGH HOLE; LED Color:Red, Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 30mcd, Y 20mcd; Height:20.6mmRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | ERM18103BC-3-RY | 17X9106 |
| Product Name | LED Circuit Board Indicators | Led Indicator, 3Mm, Red/yellow, Though Hole; Led Color Bivar |
| Lamp Type | LED Lamps | LED Lamps |