Bivar, Inc. LEDs - Spacers, Standoffs ERM 1-305

Description
LED MT SR VERT X 0.305" UNIV
Request a Quote Datasheet
Description
LED MT SR VERT X 0.305" UNIV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ERM1-305-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ERM1-305-ND
LEDs - Spacers, Standoffs ERM1-305-ND
LED MT SR VERT X 0.305" UNIV

LED MT SR VERT X 0.305" UNIV

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ERM 1-305
LED Mounting Hardware ERM 1-305
LED Mounting Hardware LED Mount Self Ret Universal LED Black

LED Mounting Hardware LED Mount Self Ret Universal LED Black

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ERM1-305-ND ERM 1-305
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 1707609 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 45.25 mm (1.78 inch)
Color Clear; Clear
View Details
LEDs - Spacers, Standoffs - 36-7043-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2213118-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details