Bivar, Inc. Optoelectronics - LEDs - Spacers, Standoffs ERM 1-280

Description
Win Source Part Number: 1183260-ERM 1-280 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ERM 1 Color: Black Package: Bag Length: 0.280" (7.11mm) Standard Package: 1,000 Material: PVC LED: 2 and 3 Lead LEDs Alternative Parts (Cross-Reference): ERM1-280; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ERM 1-280-ND,ERM1-280 Base Product Number: ERM1-2
Request a Quote
Description
Win Source Part Number: 1183260-ERM 1-280 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ERM 1 Color: Black Package: Bag Length: 0.280" (7.11mm) Standard Package: 1,000 Material: PVC LED: 2 and 3 Lead LEDs Alternative Parts (Cross-Reference): ERM1-280; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ERM 1-280-ND,ERM1-280 Base Product Number: ERM1-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ERM 1-280 is a spacer designed for use with 2 and 3 lead LEDs, made from black PVC alloy with a flame rating of 94V-0. It has a length of 0.280 inches (7.11 mm) and is packaged in bags containing 1,000 units. The product is suitable for applications requiring precise spacing and support for LED assemblies. It is classified under ECCN EAR99 and has an MSL level of 1, indicating it is suitable for unlimited storage conditions. The spacer is compatible with various LED configurations, making it a versatile choice for engineers working on LED projects.

Datasheet Summary
Powered by GS/AI

The ERM 1-280 is a spacer designed for use with 2 and 3 lead LEDs, made from black PVC alloy with a flame rating of 94V-0. It has a length of 0.280 inches (7.11 mm) and is packaged in bags containing 1,000 units. The product is suitable for applications requiring precise spacing and support for LED assemblies. It is classified under ECCN EAR99 and has an MSL level of 1, indicating it is suitable for unlimited storage conditions. The spacer is compatible with various LED configurations, making it a versatile choice for engineers working on LED projects.

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Spacers, Standoffs - ERM 1-280 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
ERM 1-280
Optoelectronics - LEDs - Spacers, Standoffs ERM 1-280
Win Source Part Number: 1183260-ERM 1-280 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ERM 1 Color: Black Package: Bag Length: 0.280" (7.11mm) Standard Package: 1,000 Material: PVC LED: 2 and 3 Lead LEDs Alternative Parts (Cross-Reference): ERM1-280; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ERM 1-280-ND,ERM1-280 Base Product Number: ERM1-2

Win Source Part Number: 1183260-ERM 1-280
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: ERM 1
Color: Black
Package: Bag
Length: 0.280" (7.11mm)
Standard Package: 1,000
Material: PVC
LED: 2 and 3 Lead LEDs
Alternative Parts (Cross-Reference): ERM1-280;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: ERM 1-280-ND,ERM1-280
Base Product Number: ERM1-2

Buy Now Datasheet
Spacer Standoff - 100-ERM 1-280 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-ERM 1-280
Spacer Standoff 100-ERM 1-280
LED MT SR VERT X 0.280" UNIV Product overview: ERM 1-280 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ERM 1-280 can be used for catalog matching and distributor lookup.

LED MT SR VERT X 0.280" UNIV Product overview: ERM 1-280 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ERM 1-280 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number ERM 1-280 100-ERM 1-280
Product Name Optoelectronics - LEDs - Spacers, Standoffs Spacer Standoff
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details