Bivar, Inc. LED Mounting Hardware ERM 1-160

Description
LED Mounting Hardware LED Mount Self Ret Universal LED Black
Description
LED Mounting Hardware LED Mount Self Ret Universal LED Black

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ERM 1-160
LED Mounting Hardware ERM 1-160
LED Mounting Hardware LED Mount Self Ret Universal LED Black

LED Mounting Hardware LED Mount Self Ret Universal LED Black

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ERM 1-160
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213254-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Self Aligning Spacer for T-1 LED's - 7359 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707786 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 300mm
Lead Length 300 mm (11.81 inch)
View Details