Bivar, Inc. LED Mounting Hardware ERB-610

Description
LED Mounting Hardware LED Mount Self Ret Universal LED Black
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret Universal LED Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ERB-610
LED Mounting Hardware ERB-610
LED Mounting Hardware LED Mount Self Ret Universal LED Black

LED Mounting Hardware LED Mount Self Ret Universal LED Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ERB-610
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796289 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 5mm
Lead Length 5 mm (0.1969 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
T-1 3/4 Lens Cap-Clear - 8689 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers