LED INDICATOR, 2MM X 5MM, RED/GREEN, THOUGH HOLE; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 4mcd, G 3mcd; Viewing Angle:120° RoHS Compliant: Yes
LED Circuit Board Indicators Vertical LED Assembly, 0.480 in. Length, Rectangular 2x5mm LED, 2 Lead Bi Color, HE Red/Green, White Diffused Lens, Black PVC Alloy.
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 17X9099 | ELM5480R5BC |
| Product Name | Led Indicator, 2Mm X 5Mm, Red/green, Though Hole; Led Color Bivar | LED Circuit Board Indicators |
| Lamp Type | LED Lamps | LED Lamps |