Bivar, Inc. LED Circuit Board Indicators ELM33005BC-3

Description
LED Circuit Board Indicators Vertical LED Assembly, 0.300 in. Length, 5mm LED, 3 Lead Bi Color, HE Red/Green, White Diffused Lens, Black PVC Alloy.
Datasheet
Description
LED Circuit Board Indicators Vertical LED Assembly, 0.300 in. Length, 5mm LED, 3 Lead Bi Color, HE Red/Green, White Diffused Lens, Black PVC Alloy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
ELM33005BC-3
LED Circuit Board Indicators ELM33005BC-3
LED Circuit Board Indicators Vertical LED Assembly, 0.300 in. Length, 5mm LED, 3 Lead Bi Color, HE Red/Green, White Diffused Lens, Black PVC Alloy.

LED Circuit Board Indicators Vertical LED Assembly, 0.300 in. Length, 5mm LED, 3 Lead Bi Color, HE Red/Green, White Diffused Lens, Black PVC Alloy.

Buy Now Datasheet
Led Indicator, 5Mm, Red/green, Though Hole; Led Color Bivar - 17X9095 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, Red/green, Though Hole; Led Color Bivar
17X9095
Led Indicator, 5Mm, Red/green, Though Hole; Led Color Bivar 17X9095
LED INDICATOR, 5MM, RED/GREEN, THOUGH HOLE; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 35mcd, G 35mcd; Width:- RoHS Compliant: Yes

LED INDICATOR, 5MM, RED/GREEN, THOUGH HOLE; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 35mcd, G 35mcd; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number ELM33005BC-3 17X9095
Product Name LED Circuit Board Indicators Led Indicator, 5Mm, Red/green, Though Hole; Led Color Bivar
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details