LED Circuit Board Indicators Vertical LED Assembly, 0.230 in. Length, 5mm LED, 3 Lead Bi Color, Yellow/Green, White Diffused Lens, Common Anode, Black PVC Alloy.
LED INDICATOR, 5MM, YELLOW/GREEN, THOUGH HOLE; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 30mcd, G 35mcd RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | ELM32305BC3YGCA | 17X9094 |
| Product Name | LED Circuit Board Indicators | Led Indicator, 5Mm, Yellow/green, Though Hole; Led Color Bivar |
| Lamp Type | LED Lamps | LED Lamps |