Bivar, Inc. Led Indicator, 3Mm, Yellow/green, Though Hole; Led Color Bivar ELM31905BC3YGCA

Description
LED INDICATOR, 3MM, YELLOW/GREEN, THOUGH HOLE; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 30mcd, G 35mcd; Width:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 3MM, YELLOW/GREEN, THOUGH HOLE; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 30mcd, G 35mcd; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 3Mm, Yellow/green, Though Hole; Led Color Bivar - 17X9093 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, Yellow/green, Though Hole; Led Color Bivar
17X9093
Led Indicator, 3Mm, Yellow/green, Though Hole; Led Color Bivar 17X9093
LED INDICATOR, 3MM, YELLOW/GREEN, THOUGH HOLE; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 30mcd, G 35mcd; Width:- RoHS Compliant: Yes

LED INDICATOR, 3MM, YELLOW/GREEN, THOUGH HOLE; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 30mcd, G 35mcd; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
ELM31905BC3YGCA
LED Circuit Board Indicators ELM31905BC3YGCA
LED Circuit Board Indicators Vertical LED Assembly, 0.190 in. Length, 3mm LED, 3 Lead Bi Color, Yellow/Green, White Diffused Lens, Common Anode, Black PVC Alloy.

LED Circuit Board Indicators Vertical LED Assembly, 0.190 in. Length, 3mm LED, 3 Lead Bi Color, Yellow/Green, White Diffused Lens, Common Anode, Black PVC Alloy.

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 17X9093 ELM31905BC3YGCA
Product Name Led Indicator, 3Mm, Yellow/green, Though Hole; Led Color Bivar LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm LED Pilot Lights - 2PLB5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details