Bivar, Inc. Led Mount, 0.2, Pvc; Height Bivar ELM1-3MM

Description
LED MOUNT, 0.2", PVC; Height:3mm; External Diameter:0.2"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes
Datasheet
Description
LED MOUNT, 0.2", PVC; Height:3mm; External Diameter:0.2"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Mount, 0.2, Pvc; Height Bivar - 92B6721 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.2, Pvc; Height Bivar
92B6721
Led Mount, 0.2, Pvc; Height Bivar 92B6721
LED MOUNT, 0.2", PVC; Height:3mm; External Diameter:0.2"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.2", PVC; Height:3mm; External Diameter:0.2"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92B6721
Product Name Led Mount, 0.2, Pvc; Height Bivar
Outside Diameter 0.2000 inch (5.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.5197 inch (13.2 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-832-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details