Bivar, Inc. LED Mounting Hardware ELM 7-530

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .530 inch
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .530 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 7-530
LED Mounting Hardware ELM 7-530
LED Mounting Hardware LED Mount Self Ret 3mm Black .530 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .530 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 7-530
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796015 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.2 (dia.) x 43.4mm
Lead Length 43.4 mm (1.71 inch)
View Details
LEDs - Spacers, Standoffs - 36-7046-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details