Bivar, Inc. Optoelectronics - LEDs - Spacers, Standoffs ELM 7-515

Description
Win Source Part Number: 1057105-ELM 7-515 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 7 Color: Black Package: Bag Length: 0.515" (13.08mm) Standard Package: 1,000 Material: PVC LED: T1 Alternative Parts (Cross-Reference): ELM 7-515ELM7-515; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ELM 7-515-ND,ELM7-515 Base Product Number: ELM7-5
Request a Quote
Description
Win Source Part Number: 1057105-ELM 7-515 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 7 Color: Black Package: Bag Length: 0.515" (13.08mm) Standard Package: 1,000 Material: PVC LED: T1 Alternative Parts (Cross-Reference): ELM 7-515ELM7-515; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ELM 7-515-ND,ELM7-515 Base Product Number: ELM7-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELM 7-515 is a spacer designed for use in optoelectronic applications, specifically with LEDs. It features a length of 0.515 inches (13.08 mm) and is made from PVC material, compliant with UL 94V-0 standards. The spacer is black in color and is packaged in bags, with a standard package quantity of 1,000 units. It is suitable for T1 LED configurations and has an MSL level of 1, indicating it is suitable for unlimited exposure to moisture. The product is categorized under spacers and standoffs, making it a relevant choice for engineers looking for reliable components in LED assemblies.

Datasheet Summary
Powered by GS/AI

The ELM 7-515 is a spacer designed for use in optoelectronic applications, specifically with LEDs. It features a length of 0.515 inches (13.08 mm) and is made from PVC material, compliant with UL 94V-0 standards. The spacer is black in color and is packaged in bags, with a standard package quantity of 1,000 units. It is suitable for T1 LED configurations and has an MSL level of 1, indicating it is suitable for unlimited exposure to moisture. The product is categorized under spacers and standoffs, making it a relevant choice for engineers looking for reliable components in LED assemblies.

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Spacers, Standoffs - ELM 7-515 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
ELM 7-515
Optoelectronics - LEDs - Spacers, Standoffs ELM 7-515
Win Source Part Number: 1057105-ELM 7-515 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 7 Color: Black Package: Bag Length: 0.515" (13.08mm) Standard Package: 1,000 Material: PVC LED: T1 Alternative Parts (Cross-Reference): ELM 7-515ELM7-515; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: ELM 7-515-ND,ELM7-515 Base Product Number: ELM7-5

Win Source Part Number: 1057105-ELM 7-515
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: ELM 7
Color: Black
Package: Bag
Length: 0.515" (13.08mm)
Standard Package: 1,000
Material: PVC
LED: T1
Alternative Parts (Cross-Reference): ELM 7-515ELM7-515;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: ELM 7-515-ND,ELM7-515
Base Product Number: ELM7-5

Buy Now Datasheet
Spacer Standoff - 100-ELM 7-515 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-ELM 7-515
Spacer Standoff 100-ELM 7-515
LED MT SR VERT X 0.515" 3MM 2LD Product overview: ELM 7-515 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 7-515 can be used for catalog matching and distributor lookup.

LED MT SR VERT X 0.515" 3MM 2LD Product overview: ELM 7-515 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 7-515 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Mount, Self Retaining, Vertical, 0.515 In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar - 33R4209 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, Self Retaining, Vertical, 0.515 In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
33R4209
Led Mount, Self Retaining, Vertical, 0.515 In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar 33R4209
LED Mount, Self Retaining, Vertical, 0.515 in., 3 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

LED Mount, Self Retaining, Vertical, 0.515 in., 3 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number ELM 7-515 100-ELM 7-515 33R4209
Product Name Optoelectronics - LEDs - Spacers, Standoffs Spacer Standoff Led Mount, Self Retaining, Vertical, 0.515 In., 3 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details