Bivar, Inc. LED Mounting Hardware ELM 7-320

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .320 inch
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .320 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 7-320
LED Mounting Hardware ELM 7-320
LED Mounting Hardware LED Mount Self Ret 3mm Black .320 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .320 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 7-320
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2316511-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Spacer Mount for LED - 8919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796059 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 13.16 x 8.5 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details