Bivar, Inc. LED Mounting Hardware ELM 7-18MM

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black 18MM
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black 18MM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 7-18MM
LED Mounting Hardware ELM 7-18MM
LED Mounting Hardware LED Mount Self Ret 3mm Black 18MM

LED Mounting Hardware LED Mount Self Ret 3mm Black 18MM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 7-18MM
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2154857-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8796497 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 150 x 11 x 7mm
Lead Length 150 mm (5.91 inch)
View Details