Bivar, Inc. LED Mounting Hardware ELM 7-095

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .095 inch
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .095 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 7-095
LED Mounting Hardware ELM 7-095
LED Mounting Hardware LED Mount Self Ret 3mm Black .095 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .095 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 7-095
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Array Mounts - 2103062 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 628 x 37mm
Lead Length 628 mm (24.72 inch)
View Details
LEDs - Spacers, Standoffs - 36-7045-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details