Bivar, Inc. LED Mounting Hardware ELM 7-080

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .080 inch
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black .080 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 7-080
LED Mounting Hardware ELM 7-080
LED Mounting Hardware LED Mount Self Ret 3mm Black .080 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .080 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 7-080
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8796478 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 33.1mm
Lead Length 30 mm (1.18 inch)
View Details
LEDs - Spacers, Standoffs - 36-7045-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details