Bivar, Inc. LEDs - Spacers, Standoffs ELM 4-610

Description
LED MT SR VERT X 0.610" 3MM 2LD
Request a Quote Datasheet
Description
LED MT SR VERT X 0.610" 3MM 2LD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM4-610-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM4-610-ND
LEDs - Spacers, Standoffs ELM4-610-ND
LED MT SR VERT X 0.610" 3MM 2LD

LED MT SR VERT X 0.610" 3MM 2LD

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 4-610
LED Mounting Hardware ELM 4-610
LED Mounting Hardware LED Mount Self Ret 3mm Black .610 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .610 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM4-610-ND ELM 4-610
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 664506 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
Lead Length 1178 mm (46.36 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Spacer Mount for LED - 8915 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers