Bivar, Inc. LED Mounting Hardware ELM 4-1.500

Description
LED Mounting Hardware LED Mount, Self Retaining, Vertical, 1.500in., 3 mm LED, 2 Lead, Round, Extruded PVC, Black
Description
LED Mounting Hardware LED Mount, Self Retaining, Vertical, 1.500in., 3 mm LED, 2 Lead, Round, Extruded PVC, Black

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 4-1.500
LED Mounting Hardware ELM 4-1.500
LED Mounting Hardware LED Mount, Self Retaining, Vertical, 1.500in., 3 mm LED, 2 Lead, Round, Extruded PVC, Black

LED Mounting Hardware LED Mount, Self Retaining, Vertical, 1.500in., 3 mm LED, 2 Lead, Round, Extruded PVC, Black

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 4-1.500
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707680 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 8.1 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details
LEDs - Spacers, Standoffs - 36-7050-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Holders - 2325807-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details