Bivar, Inc. LED Mounting Hardware ELM 4-1.195

Description
LED Mounting Hardware LED Mount Self Ret 3mm Black 1.195 inch
Description
LED Mounting Hardware LED Mount Self Ret 3mm Black 1.195 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 4-1.195
LED Mounting Hardware ELM 4-1.195
LED Mounting Hardware LED Mount Self Ret 3mm Black 1.195 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black 1.195 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 4-1.195
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213678-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8796507 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 80 x 11 x 7mm
Lead Length 80 mm (3.15 inch)
View Details