Bivar, Inc. LEDs - Spacers, Standoffs ELM 3-905

Description
LED MT SR VERT X 0.905" 5MM 3LD
Request a Quote
Description
LED MT SR VERT X 0.905" 5MM 3LD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELM3-905-ND is an extruded, self-retaining LED mount designed for vertical applications. It is constructed from a PVC alloy that is 94V-0 compliant, ensuring a level of fire resistance. The product features specific tolerances for various length dimensions, with a tolerance of ±0.005 mm for lengths between 1.0 mm and 12.7 mm, and increasing tolerances for longer lengths. The center hole dimension is specified at 0.035 inches. This component is suitable for mounting LEDs securely in various electronic applications, providing stability and support.

Datasheet Summary
Powered by GS/AI

The ELM3-905-ND is an extruded, self-retaining LED mount designed for vertical applications. It is constructed from a PVC alloy that is 94V-0 compliant, ensuring a level of fire resistance. The product features specific tolerances for various length dimensions, with a tolerance of ±0.005 mm for lengths between 1.0 mm and 12.7 mm, and increasing tolerances for longer lengths. The center hole dimension is specified at 0.035 inches. This component is suitable for mounting LEDs securely in various electronic applications, providing stability and support.

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM3-905-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM3-905-ND
LEDs - Spacers, Standoffs ELM3-905-ND
LED MT SR VERT X 0.905" 5MM 3LD

LED MT SR VERT X 0.905" 5MM 3LD

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 3-905
LED Mounting Hardware ELM 3-905
LED Mounting Hardware LED Mount Self Ret 5mm Black .905 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black .905 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM3-905-ND ELM 3-905
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796112 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 14.45 x 10.7mm
Lead Length 14.45 mm (0.5689 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Self Aligning Spacer for T-1 LED's - 7381 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers