Bivar, Inc. LEDs - Spacers, Standoffs ELM 3-860

Description
LED MT SR VERT X 0.860" 5MM 3LD
Request a Quote Datasheet
Description
LED MT SR VERT X 0.860" 5MM 3LD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM3-860-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM3-860-ND
LEDs - Spacers, Standoffs ELM3-860-ND
LED MT SR VERT X 0.860" 5MM 3LD

LED MT SR VERT X 0.860" 5MM 3LD

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 3-860
LED Mounting Hardware ELM 3-860
LED Mounting Hardware LED Mount Self Ret 5mm Black .860 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black .860 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM3-860-ND ELM 3-860
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details
Self Aligning Spacer for T-1 LED's - 7362 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707605 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 8.7 mm (0.3425 inch)
Color Clear; Clear
View Details