Bivar, Inc. LED Mounting Hardware ELM 3-4MM

Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 4MM
Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 4MM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 3-4MM
LED Mounting Hardware ELM 3-4MM
LED Mounting Hardware LED Mount Self Ret 5mm Black 4MM

LED Mounting Hardware LED Mount Self Ret 5mm Black 4MM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 3-4MM
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796295 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 10.5mm
Lead Length 10.5 mm (0.4134 inch)
View Details
T-1 3/4 Lens Cap-Yellow - 8682 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers