Bivar, Inc. LEDs - Spacers, Standoffs ELM 3-455

Description
LED MT SR VERT X 0.455" 5MM 3LD
Request a Quote
Description
LED MT SR VERT X 0.455" 5MM 3LD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELM3-455-ND is an extruded, self-retaining LED mount designed for vertical applications. It is constructed from a PVC alloy that is 94V-0 compliant, ensuring a level of flame resistance suitable for various environments. The product features specific tolerances for different length dimensions, accommodating a range from 0.030 to 1.250 inches with precise manufacturing tolerances. The center hole dimension is 0.035 inches, which may be relevant for mounting or securing components. This product is suitable for engineers looking for reliable LED spacers or standoffs in their designs.

Datasheet Summary
Powered by GS/AI

The ELM3-455-ND is an extruded, self-retaining LED mount designed for vertical applications. It is constructed from a PVC alloy that is 94V-0 compliant, ensuring a level of flame resistance suitable for various environments. The product features specific tolerances for different length dimensions, accommodating a range from 0.030 to 1.250 inches with precise manufacturing tolerances. The center hole dimension is 0.035 inches, which may be relevant for mounting or securing components. This product is suitable for engineers looking for reliable LED spacers or standoffs in their designs.

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM3-455-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM3-455-ND
LEDs - Spacers, Standoffs ELM3-455-ND
LED MT SR VERT X 0.455" 5MM 3LD

LED MT SR VERT X 0.455" 5MM 3LD

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 3-455
LED Mounting Hardware ELM 3-455
LED Mounting Hardware LED Mount Self Ret 5mm Black .455 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black .455 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM3-455-ND ELM 3-455
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795927 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 6.9mm
Lead Length 6.9 mm (0.2717 inch)
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
T-1 Lens Cap-Green - 8675 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers