LED MT SR VERT X 0.420" 5MM 3LD
LED Mounting Hardware LED Mount Self Ret 5mm Black .420 inch
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | ELM3-420-ND | ELM 3-420 |
| Product Name | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer |