Bivar, Inc. LEDs - Spacers, Standoffs ELM 3-315

Description
LED MT SR VERT X 0.315" 5MM 3LD
Request a Quote Datasheet
Description
LED MT SR VERT X 0.315" 5MM 3LD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM3-315-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM3-315-ND
LEDs - Spacers, Standoffs ELM3-315-ND
LED MT SR VERT X 0.315" 5MM 3LD

LED MT SR VERT X 0.315" 5MM 3LD

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 3-315
LED Mounting Hardware ELM 3-315
LED Mounting Hardware LED Mount Self Ret 5mm Black .315 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black .315 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM3-315-ND ELM 3-315
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1810723 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details
Optics - Light Pipes - 486-3585-ND - DigiKey
Specs
LED Hardware LED Light Pipe
LED Type 2 mm; 2.00mm
Mount Style Board Mount, Press Fit
View Details
Self Aligning Spacer for T-1 3/4 LED - 8312 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers