Bivar, Inc. Holders, Spacers, Standoffs ELM 3-100

Description
"T1 3/4 LED Standoff Black PVC 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Black PVC 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 492-1787-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
492-1787-ND
Holders, Spacers, Standoffs 492-1787-ND
"T1 3/4 LED Standoff Black PVC 0.100"" (2.54mm)"

"T1 3/4 LED Standoff Black PVC 0.100"" (2.54mm)"

Buy Now Datasheet
Led Mount, 0.255, Pvc; Height Bivar - 37M1387 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.255, Pvc; Height Bivar
37M1387
Led Mount, 0.255, Pvc; Height Bivar 37M1387
LED MOUNT, 0.255", PVC; Height:0.1"; External Diameter:0.255"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.255", PVC; Height:0.1"; External Diameter:0.255"; Spacer Material:PVC (Polyvinylchloride); Product Range:-; Accessory Type:LED Mount; For Use With:T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1787-ND 37M1387
Product Name Holders, Spacers, Standoffs Led Mount, 0.255, Pvc; Height Bivar
Material Plastic; PVC
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
1/4 Round Female Standoff - 1548B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details