Bivar, Inc. LED Mounting Hardware ELM 3-1.200

Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 1.2 inch
Description
LED Mounting Hardware LED Mount Self Ret 5mm Black 1.2 inch

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 3-1.200
LED Mounting Hardware ELM 3-1.200
LED Mounting Hardware LED Mount Self Ret 5mm Black 1.2 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black 1.2 inch

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number ELM 3-1.200
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Lenses & Reflectors - 1810678 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 15.6mm
Lead Length 14.9 mm (0.5866 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7378 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers