LED MT SR VERT X 0.080" 5MM 3LD Product overview: ELM 3-080 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 3-080 can be used for catalog matching and distributor lookup.
Manufacturer: Bivar Inc.
Win Source Part Number: 1053617-ELM 3-080
Color: Black
Length: 0.080" (2.03mm)
Material: PVC
Categories: Optoelectronics
Status: Active
LED: T1 3/4
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
"T1 3/4 LED Standoff Black PVC 0.080"" (2.03mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 100-ELM 3-080 | ELM 3-080 | ELM3-080-ND |
| Product Name | Spacer Standoff | LEDs - Spacers, Standoffs - ELM 3-080 | Holders, Spacers, Standoffs |
| Type & Shape | Spacer; Standoff | Standoff |