Bivar, Inc. LEDs - Spacers, Standoffs ELM 2-485

Description
LED MT SR VERT
Request a Quote
Description
LED MT SR VERT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELM2-485-ND is an extruded, self-retaining LED mount designed for vertical applications. It is constructed from a PVC alloy material, specifically rated 94V-0, and is available in black. The mount features a diameter of 0.190 inches (4.8 mm) and accommodates various lengths, with tolerances specified for different length ranges. The product is suitable for applications requiring secure LED placement and is designed to provide reliable performance in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The ELM2-485-ND is an extruded, self-retaining LED mount designed for vertical applications. It is constructed from a PVC alloy material, specifically rated 94V-0, and is available in black. The mount features a diameter of 0.190 inches (4.8 mm) and accommodates various lengths, with tolerances specified for different length ranges. The product is suitable for applications requiring secure LED placement and is designed to provide reliable performance in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM2-485-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM2-485-ND
LEDs - Spacers, Standoffs ELM2-485-ND
LED MT SR VERT

LED MT SR VERT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 2-485
LED Mounting Hardware ELM 2-485
LED Mounting Hardware LED Mount Self Ret 3mm Black .485 inch

LED Mounting Hardware LED Mount Self Ret 3mm Black .485 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM2-485-ND ELM 2-485
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796055 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 8.08 x 8.5 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Holders - 2213718-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details