Bivar, Inc. LEDs - Spacers, Standoffs ELM 1-745

Description
LED MT SR VERT
Request a Quote Datasheet
Description
LED MT SR VERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM1-745-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM1-745-ND
LEDs - Spacers, Standoffs ELM1-745-ND
LED MT SR VERT

LED MT SR VERT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 1-745
LED Mounting Hardware ELM 1-745
LED Mounting Hardware LED Mount Self Ret 5mm Black .745 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black .745 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM1-745-ND ELM 1-745
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2325807-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8796166 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.9 x 14.2 x 15.7mm
Lead Length 15.7 mm (0.6181 inch)
View Details