Bivar, Inc. LEDs - Spacers, Standoffs ELM 1-560

Description
LED MT SR VERT
Request a Quote Datasheet
Description
LED MT SR VERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM1-560-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM1-560-ND
LEDs - Spacers, Standoffs ELM1-560-ND
LED MT SR VERT

LED MT SR VERT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 1-560
LED Mounting Hardware ELM 1-560
LED Mounting Hardware LED Mount Self Ret 5mm Black .560 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black .560 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM1-560-ND ELM 1-560
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Lenses & Reflectors - 664504 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Lead Length 72 mm (2.83 inch)
View Details
Spacer Mount for LED - 8907 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213929-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details