Bivar, Inc. Spacers, Standoffs ELM 1-480

Description
"T1 3/4 LED Standoff Black PVC 0.480"" (12.19mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Black PVC 0.480"" (12.19mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers, Standoffs - ELM1-480-ND - DigiKey
Thief River Falls, MN, United States
Spacers, Standoffs
ELM1-480-ND
Spacers, Standoffs ELM1-480-ND
"T1 3/4 LED Standoff Black PVC 0.480"" (12.19mm)"

"T1 3/4 LED Standoff Black PVC 0.480"" (12.19mm)"

Buy Now Datasheet
Spacer Standoff - 100-ELM 1-480 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-ELM 1-480
Spacer Standoff 100-ELM 1-480
LED MT SR VERT Product overview: ELM 1-480 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 1-480 can be used for catalog matching and distributor lookup.

LED MT SR VERT Product overview: ELM 1-480 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-ELM 1-480 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - LEDs - Spacers, Standoffs - ELM 1-480 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
ELM 1-480
Optoelectronics - LEDs - Spacers, Standoffs ELM 1-480
Win Source Part Number: 965534-ELM 1-480 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: ELM 1 Color: Black Package: Bag Length: 0.480" (12.19mm) Standard Package: 1,000 Material: PVC LED: T1 3/4 Alternative Parts (Cross-Reference): ELM 1-480ELM-1-480; ELM1-480; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Other Names: ELM 1-480-ND,ELM1-480 Base Product Number: ELM1-4

Win Source Part Number: 965534-ELM 1-480
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: ELM 1
Color: Black
Package: Bag
Length: 0.480" (12.19mm)
Standard Package: 1,000
Material: PVC
LED: T1 3/4
Alternative Parts (Cross-Reference): ELM 1-480ELM-1-480; ELM1-480;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8547.20.0000
Mfr: Bivar Inc.
Other Names: ELM 1-480-ND,ELM1-480
Base Product Number: ELM1-4

Buy Now Datasheet
Led Mount, Self Retaining, Vertical, 0.480 In., 5 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar - 33R3187 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, Self Retaining, Vertical, 0.480 In., 5 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
33R3187
Led Mount, Self Retaining, Vertical, 0.480 In., 5 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar 33R3187
LED Mount, Self Retaining, Vertical, 0.480 in., 5 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

LED Mount, Self Retaining, Vertical, 0.480 in., 5 mm LED, 2 Lead, Round, Extruded PVC, Black / Bag

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number ELM1-480-ND 100-ELM 1-480 ELM 1-480 33R3187
Product Name Spacers, Standoffs Spacer Standoff Optoelectronics - LEDs - Spacers, Standoffs Led Mount, Self Retaining, Vertical, 0.480 In., 5 Mm Led, 2 Lead, Round, Extruded Pvc, Black / Bag Bivar
Material Plastic; PVC PVC
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
1/4 Hex Female Standoff - 2215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-832-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details