Bivar, Inc. LEDs - Spacers, Standoffs ELM 1-255

Description
LED MT SR VERT
Request a Quote Datasheet
Description
LED MT SR VERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - ELM1-255-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
ELM1-255-ND
LEDs - Spacers, Standoffs ELM1-255-ND
LED MT SR VERT

LED MT SR VERT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
ELM 1-255
LED Mounting Hardware ELM 1-255
LED Mounting Hardware LED Mount Self Ret 5mm Black .255 inch

LED Mounting Hardware LED Mount Self Ret 5mm Black .255 inch

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number ELM1-255-ND ELM 1-255
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8795936 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 3.4mm
Lead Length 43.4 mm (1.71 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8331 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2213929-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details