Bivar, Inc. LED Mounting Hardware CR-175

Description
LED Mounting Hardware LED Clip and Ring 5mm Nylon Black
Datasheet
Description
LED Mounting Hardware LED Clip and Ring 5mm Nylon Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
CR-175
LED Mounting Hardware CR-175
LED Mounting Hardware LED Clip and Ring 5mm Nylon Black

LED Mounting Hardware LED Clip and Ring 5mm Nylon Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number CR-175
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Array Mounts - 2103062 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 628 x 37mm
Lead Length 628 mm (24.72 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Holders - 1-2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details