Bivar, Inc. Card Guide Accessories CP-46 YW

Description
EJECTOR PCB 1.5" NYL 0.062" YLW
Datasheet
Description
EJECTOR PCB 1.5" NYL 0.062" YLW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - CP-46 YW - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
CP-46 YW
Card Guide Accessories CP-46 YW
EJECTOR PCB 1.5" NYL 0.062" YLW

EJECTOR PCB 1.5" NYL 0.062" YLW

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number CP-46 YW
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers