Bivar, Inc. Crystal Insulator, Rectangular, 0.1Mm; Insulator Body Material Bivar CI-192028

Description
CRYSTAL INSULATOR, RECTANGULAR, 0.1MM; Insulator Body Material:PET (Polyester); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CRYSTAL INSULATOR, RECTANGULAR, 0.1MM; Insulator Body Material:PET (Polyester); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Insulator, Rectangular, 0.1Mm; Insulator Body Material Bivar - 78K7298 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Insulator, Rectangular, 0.1Mm; Insulator Body Material Bivar
78K7298
Crystal Insulator, Rectangular, 0.1Mm; Insulator Body Material Bivar 78K7298
CRYSTAL INSULATOR, RECTANGULAR, 0.1MM; Insulator Body Material:PET (Polyester); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

CRYSTAL INSULATOR, RECTANGULAR, 0.1MM; Insulator Body Material:PET (Polyester); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 78K7298
Product Name Crystal Insulator, Rectangular, 0.1Mm; Insulator Body Material Bivar
Unlock Full Specs
to access all available technical data

Similar Products

PU4500 Series Polyurethane Glue - PU4500-A-10AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Polyurethane
Industry Electronics
Use Temperature -40 to 185 F (-40 to 85 C)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermally conductive, electrically insulative epoxy - Supreme 11ANHT-2 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Epoxy
View Details