Bivar, Inc. Nylon Tubular, 3mm Length, 0.250 OD, 0.1 9912-3MM

Description
Nylon Tubular, 3mm Length, 0.250 OD, 0.1
Request a Quote
Description
Nylon Tubular, 3mm Length, 0.250 OD, 0.1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 3mm Length, 0.250 OD, 0.1
9912-3MM
Nylon Tubular, 3mm Length, 0.250 OD, 0.1 9912-3MM
Nylon Tubular, 3mm Length, 0.250 OD, 0.1

Nylon Tubular, 3mm Length, 0.250 OD, 0.1

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 9912-3MM
Product Name Nylon Tubular, 3mm Length, 0.250 OD, 0.1
Diameter 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L233-78NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details