Bivar, Inc. Board Spacers, Standoffs 9908-500

Description
"Round Spacer Unthreaded #4 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #4 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1078-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1078-ND
Board Spacers, Standoffs 492-1078-ND
"Round Spacer Unthreaded #4 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9908-500
Standoffs & Spacers 9908-500
Standoffs & Spacers Nylon Tublr Spacer #4 .50in

Standoffs & Spacers Nylon Tublr Spacer #4 .50in

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 12.7Mm; Pcb Support Type Bivar - 06W4926 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 12.7Mm; Pcb Support Type Bivar
06W4926
Pcb Mounting, Round, Nylon 6, 12.7Mm; Pcb Support Type Bivar 06W4926
PCB MOUNTING, ROUND, NYLON 6, 12.7MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:12.7mm; External Width:4.7mm; Product Range:-; Inner Diameter:3.2mm; Outer Diameter:4.7mm; Overall Length:12.7mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 12.7MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:12.7mm; External Width:4.7mm; Product Range:-; Inner Diameter:3.2mm; Outer Diameter:4.7mm; Overall Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1078-ND 9908-500 06W4926
Product Name Board Spacers, Standoffs Standoffs & Spacers Pcb Mounting, Round, Nylon 6, 12.7Mm; Pcb Support Type Bivar
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Standoffs - 101731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details