Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LAMPS
BIVAR, INC.
9905-6MM -- NYLON TUBULAR, 6MM LENGTH, 0.250 OD, 0.1
Bivar, Inc.
Nylon Tubular, 6mm Length, 0.250 OD, 0.1
9905-6MM
Description
Nylon Tubular, 6mm Length, 0.250 OD, 0.1
Request a Quote
Email Supplier
Description
Nylon Tubular, 6mm Length, 0.250 OD, 0.1
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Nylon Tubular, 6mm Length, 0.250 OD, 0.1
9905-6MM
Nylon Tubular, 6mm Length, 0.250 OD, 0.1
9905-6MM
Nylon Tubular, 6mm Length, 0.250 OD, 0.1
Nylon Tubular, 6mm Length, 0.250 OD, 0.1
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Lamps
Product Number
9905-6MM
Product Name
Nylon Tubular, 6mm Length, 0.250 OD, 0.1
Diameter
6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
BARTEC
Ex de Flashing lamp 15 J
ex de flashing lamp 15 j
View Details
Hamamatsu Photonics Europe
Light & radiation sources, LEDs
L15895-0430CN
Specs
Lamp Type
LED Lamps
View Details
Allen-Bradley / Rockwell Automation
Incandescent Lamp
6169-LT
Specs
Lamp Type
Incandescent Lamps
View Details
RS Components, Ltd.
LED Tube Lights
2492963
Specs
Lamp Type
LED Lamps
Lamp Power
9 watts
Maximum Overall Length
23.62 inch (600 mm)
View Details