Bivar, Inc. Nylon Tubular, 0.385 in. Length, 0.125 O 939-385

Description
Nylon Tubular, 0.385 in. Length, 0.125 O
Request a Quote
Description
Nylon Tubular, 0.385 in. Length, 0.125 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.385 in. Length, 0.125 O
939-385
Nylon Tubular, 0.385 in. Length, 0.125 O 939-385
Nylon Tubular, 0.385 in. Length, 0.125 O

Nylon Tubular, 0.385 in. Length, 0.125 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 939-385
Product Name Nylon Tubular, 0.385 in. Length, 0.125 O
Diameter 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L2433-57NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Halogen Light - 98797952 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
LED Strip Lights - 1533665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details